InPower, LLC InPower LVD20-200-SPC444 Low Voltage Disconnect Switch, 200A, 12VDC LVD20-200-SPC444

Description
InPower's Model LVD20 Series Low Voltage Disconnects (LVD) automatically disconnects 12 volt loads from the battery when the battery voltage drops below a critical level, leaving enough charge for the vehicle to be restarted. When positive voltage is applied to the control terminal, the disconnect switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-200-SPC444 Low Voltage Disconnect Switch Category: Low Voltage Disconnects Manufacturer: Inpower Shut-Off Voltage: <11.5VDC Shut-Off Time Period: 60 Seconds Control Input Voltage: >9.5 volts to activate; <8.5 volts to deactivate Terminal Size: 3/8"-16 Threaded Stainless Steel Studs Status LED Indicator for visual status of operation Prevents excessive battery discharge by automatically disconnecting loads Automatic shutdown protection for short circuit, over current, loss of ground and high temperature Sealed construction is resistant to mechanical shock and vibration Microprocessor controller and solid state output with over-current shutdown Continuously monitors voltage level of a 12VDC power input 1/4" male tab contacts Temperature Rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
InPower's Model LVD20 Series Low Voltage Disconnects (LVD) automatically disconnects 12 volt loads from the battery when the battery voltage drops below a critical level, leaving enough charge for the vehicle to be restarted. When positive voltage is applied to the control terminal, the disconnect switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-200-SPC444 Low Voltage Disconnect Switch Category: Low Voltage Disconnects Manufacturer: Inpower Shut-Off Voltage: <11.5VDC Shut-Off Time Period: 60 Seconds Control Input Voltage: >9.5 volts to activate; <8.5 volts to deactivate Terminal Size: 3/8"-16 Threaded Stainless Steel Studs Status LED Indicator for visual status of operation Prevents excessive battery discharge by automatically disconnecting loads Automatic shutdown protection for short circuit, over current, loss of ground and high temperature Sealed construction is resistant to mechanical shock and vibration Microprocessor controller and solid state output with over-current shutdown Continuously monitors voltage level of a 12VDC power input 1/4" male tab contacts Temperature Rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower LVD20-200-SPC444 Low Voltage Disconnect Switch, 200A, 12VDC - 44426 - Waytek, Inc.
Chanhassen, MN, United States
InPower LVD20-200-SPC444 Low Voltage Disconnect Switch, 200A, 12VDC
44426
InPower LVD20-200-SPC444 Low Voltage Disconnect Switch, 200A, 12VDC 44426
InPower's Model LVD20 Series Low Voltage Disconnects (LVD) automatically disconnects 12 volt loads from the battery when the battery voltage drops below a critical level, leaving enough charge for the vehicle to be restarted. When positive voltage is applied to the control terminal, the disconnect switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-200-SPC444 Low Voltage Disconnect Switch Category: Low Voltage Disconnects Manufacturer: Inpower Shut-Off Voltage: <11.5VDC Shut-Off Time Period: 60 Seconds Control Input Voltage: >9.5 volts to activate; <8.5 volts to deactivate Terminal Size: 3/8"-16 Threaded Stainless Steel Studs Status LED Indicator for visual status of operation Prevents excessive battery discharge by automatically disconnecting loads Automatic shutdown protection for short circuit, over current, loss of ground and high temperature Sealed construction is resistant to mechanical shock and vibration Microprocessor controller and solid state output with over-current shutdown Continuously monitors voltage level of a 12VDC power input 1/4" male tab contacts Temperature Rating: -40°F (-40°C) to 185°F (85°C)

InPower's Model LVD20 Series Low Voltage Disconnects (LVD) automatically disconnects 12 volt loads from the battery when the battery voltage drops below a critical level, leaving enough charge for the vehicle to be restarted. When positive voltage is applied to the control terminal, the disconnect switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal.

  • InPower LVD20-200-SPC444 Low Voltage Disconnect Switch
  • Category: Low Voltage Disconnects
  • Manufacturer: Inpower
  • Shut-Off Voltage: <11.5VDC
  • Shut-Off Time Period: 60 Seconds
  • Control Input Voltage: >9.5 volts to activate; <8.5 volts to deactivate
  • Terminal Size: 3/8"-16 Threaded Stainless Steel Studs
  • Status LED Indicator for visual status of operation
  • Prevents excessive battery discharge by automatically disconnecting loads
  • Automatic shutdown protection for short circuit, over current, loss of ground and high temperature
  • Sealed construction is resistant to mechanical shock and vibration
  • Microprocessor controller and solid state output with over-current shutdown
  • Continuously monitors voltage level of a 12VDC power input
  • 1/4" male tab contacts
  • Temperature Rating: -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44426
Product Name InPower LVD20-200-SPC444 Low Voltage Disconnect Switch, 200A, 12VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET3100UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details