InPower, LLC InPower ABS3-200A Auxiliary Battery Switch, 200A, 12VDC, Dual Lug ABS3-200A

Description
InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected from auxiliary battery load discharge. Since the ABS3 is bidirectional, a charging device (such as a battery charger or genset) that is connected to the auxiliary battery will also supply charging current to the chassis battery. InPower ABS3-200A Auxiliary Battery Switch Category: Battery Separators Manufacturer: Inpower Operating Voltage Range: 7-18VDC Terminals: 3/8"-16 Brass Bolts with Copper Washers Ingress Protection: IP67 LED Indicator for visual switch status Electronic, solid state design means no moving parts that will wear out Ideal for charging auxiliary battery and isolating it from vehicle chassis battery and alternator Prevents over-current, over-temperature and undervoltage
Request a Quote Datasheet
Description
InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected from auxiliary battery load discharge. Since the ABS3 is bidirectional, a charging device (such as a battery charger or genset) that is connected to the auxiliary battery will also supply charging current to the chassis battery. InPower ABS3-200A Auxiliary Battery Switch Category: Battery Separators Manufacturer: Inpower Operating Voltage Range: 7-18VDC Terminals: 3/8"-16 Brass Bolts with Copper Washers Ingress Protection: IP67 LED Indicator for visual switch status Electronic, solid state design means no moving parts that will wear out Ideal for charging auxiliary battery and isolating it from vehicle chassis battery and alternator Prevents over-current, over-temperature and undervoltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower ABS3-200A Auxiliary Battery Switch, 200A, 12VDC, Dual Lug - 44419 - Waytek, Inc.
Chanhassen, MN, United States
InPower ABS3-200A Auxiliary Battery Switch, 200A, 12VDC, Dual Lug
44419
InPower ABS3-200A Auxiliary Battery Switch, 200A, 12VDC, Dual Lug 44419
InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected from auxiliary battery load discharge. Since the ABS3 is bidirectional, a charging device (such as a battery charger or genset) that is connected to the auxiliary battery will also supply charging current to the chassis battery. InPower ABS3-200A Auxiliary Battery Switch Category: Battery Separators Manufacturer: Inpower Operating Voltage Range: 7-18VDC Terminals: 3/8"-16 Brass Bolts with Copper Washers Ingress Protection: IP67 LED Indicator for visual switch status Electronic, solid state design means no moving parts that will wear out Ideal for charging auxiliary battery and isolating it from vehicle chassis battery and alternator Prevents over-current, over-temperature and undervoltage

InPower's ABS3 Series of Auxiliary Battery Switches are the ideal solution for charging and isolating an auxiliary battery from a vehicle's chassis battery and alternator. The auxiliary battery is charged from the chassis battery and alternator while the chassis battery is protected from auxiliary battery load discharge. Since the ABS3 is bidirectional, a charging device (such as a battery charger or genset) that is connected to the auxiliary battery will also supply charging current to the chassis battery.

  • InPower ABS3-200A Auxiliary Battery Switch
  • Category: Battery Separators
  • Manufacturer: Inpower
  • Operating Voltage Range: 7-18VDC
  • Terminals: 3/8"-16
  • Brass Bolts with Copper Washers
  • Ingress Protection: IP67
  • LED Indicator for visual switch status
  • Electronic, solid state design means no moving parts that will wear out
  • Ideal for charging auxiliary battery and isolating it from vehicle chassis battery and alternator
  • Prevents over-current, over-temperature and undervoltage
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44419
Product Name InPower ABS3-200A Auxiliary Battery Switch, 200A, 12VDC, Dual Lug
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Battery Disconnect Switches - K1123417 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 2P
View Details