Inphi Corporation Interface - Interface - Drivers, Receivers, Transceivers - WJLXT971ALC.A4-857342 WJLXT971ALC.A4-857342

Description
Manufacturer: Inphi Corporation Win Source Part Number: 213982-WJLXT971ALC.A 4-857342 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Family Name: LXT971AL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TLK1201IRCPRG4; TLK2211RCPG4; TLK1201AIRCPR; TLK2201ARCP; Introduction Date: October 30, 2005 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Inphi Corporation Win Source Part Number: 213982-WJLXT971ALC.A 4-857342 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Family Name: LXT971AL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TLK1201IRCPRG4; TLK2211RCPG4; TLK1201AIRCPR; TLK2201ARCP; Introduction Date: October 30, 2005 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - WJLXT971ALC.A4-857342 - 213982-WJLXT971ALC.A4-857342 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - WJLXT971ALC.A4-857342
213982-WJLXT971ALC.A4-857342
Interface - Interface - Drivers, Receivers, Transceivers - WJLXT971ALC.A4-857342 213982-WJLXT971ALC.A4-857342
Manufacturer: Inphi Corporation Win Source Part Number: 213982-WJLXT971ALC.A 4-857342 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Family Name: LXT971AL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TLK1201IRCPRG4; TLK2211RCPG4; TLK1201AIRCPR; TLK2201ARCP; Introduction Date: October 30, 2005 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Inphi Corporation
Win Source Part Number: 213982-WJLXT971ALC.A4-857342
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Family Name: LXT971AL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): TLK1201IRCPRG4; TLK2211RCPG4; TLK1201AIRCPR; TLK2201ARCP;
Introduction Date: October 30, 2005
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 213982-WJLXT971ALC.A4-857342
Product Name Interface - Interface - Drivers, Receivers, Transceivers - WJLXT971ALC.A4-857342
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details