Manufacturer: Cortina
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204995-WJLXT905LC.C
Operating Supply Voltage: 5 V
Data Rate: 10 Mbps
Number of Pins: 32
Number of Receivers: 1
Categories: Custom Parts
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1204995-WJLXT905LC.C2-863540 |
| Product Name | Custom Parts - Custom Parts (U - Z) - WJLXT905LC.C2-863540 |