Cortina Systems, Inc. Custom Parts - Custom Parts (U - Z) - WFIXF1110CC.B3-998845 WFIXF1110CC.B3-998845

Description
Manufacturer: Cortina Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227488-WFIXF1110CC. B3-998845 Interface: Parallel Number of Pins: 552 Categories: Custom Parts Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 1.71 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Cortina Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227488-WFIXF1110CC. B3-998845 Interface: Parallel Number of Pins: 552 Categories: Custom Parts Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 1.71 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - WFIXF1110CC.B3-998845 - 1227488-WFIXF1110CC.B3-998845 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - WFIXF1110CC.B3-998845
1227488-WFIXF1110CC.B3-998845
Custom Parts - Custom Parts (U - Z) - WFIXF1110CC.B3-998845 1227488-WFIXF1110CC.B3-998845
Manufacturer: Cortina Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227488-WFIXF1110CC. B3-998845 Interface: Parallel Number of Pins: 552 Categories: Custom Parts Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 1.71 V Max Operating Temperature: 70 °C

Manufacturer: Cortina
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227488-WFIXF1110CC.B3-998845
Interface: Parallel
Number of Pins: 552
Categories: Custom Parts
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.625 V
Min Supply Voltage: 1.71 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1227488-WFIXF1110CC.B3-998845
Product Name Custom Parts - Custom Parts (U - Z) - WFIXF1110CC.B3-998845
Unlock Full Specs
to access all available technical data