Inphi Corporation Custom Parts - Custom Parts (U - Z) - UCLXT322ANE.A2 UCLXT322ANE.A2

Description
Manufacturer: Inphi Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200442-UCLXT322ANE. A2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Inphi Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200442-UCLXT322ANE. A2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UCLXT322ANE.A2 - 1200442-UCLXT322ANE.A2 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UCLXT322ANE.A2
1200442-UCLXT322ANE.A2
Custom Parts - Custom Parts (U - Z) - UCLXT322ANE.A2 1200442-UCLXT322ANE.A2
Manufacturer: Inphi Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200442-UCLXT322ANE. A2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Inphi Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200442-UCLXT322ANE.A2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1200442-UCLXT322ANE.A2
Product Name Custom Parts - Custom Parts (U - Z) - UCLXT322ANE.A2
Unlock Full Specs
to access all available technical data