Manufacturer: Cortina
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230524-HFIXF1110CC.
Interface: Parallel
Number of Pins: 552
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.625 V
Min Supply Voltage: 1.71 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230524-HFIXF1110CC.B3-998844 |
| Product Name | Custom Parts - Custom Parts (E - I) - HFIXF1110CC.B3-998844 |