Inphi Corporation Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-834104 FLLXT971ABE.A4-834104

Description
Manufacturer: Inphi Corporation Win Source Part Number: 774607-FLLXT971ABE.A 4-834104 Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 64-LFBGA Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.45 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Part Status: Obsolete(EOL) Family Name: LXT971AB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PBGA (7x7) Alternative Parts (Cross-Reference): TLK2201AIRCPRG4; TLK1201IRCPRG4; TLK2201ARCPR; TLK1201IRCPR; Introduction Date: October 30, 2005 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Inphi Corporation Win Source Part Number: 774607-FLLXT971ABE.A 4-834104 Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 64-LFBGA Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.45 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Part Status: Obsolete(EOL) Family Name: LXT971AB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PBGA (7x7) Alternative Parts (Cross-Reference): TLK2201AIRCPRG4; TLK1201IRCPRG4; TLK2201ARCPR; TLK1201IRCPR; Introduction Date: October 30, 2005 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-834104 - 774607-FLLXT971ABE.A4-834104 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-834104
774607-FLLXT971ABE.A4-834104
Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-834104 774607-FLLXT971ABE.A4-834104
Manufacturer: Inphi Corporation Win Source Part Number: 774607-FLLXT971ABE.A 4-834104 Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 64-LFBGA Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.45 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Part Status: Obsolete(EOL) Family Name: LXT971AB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PBGA (7x7) Alternative Parts (Cross-Reference): TLK2201AIRCPRG4; TLK1201IRCPRG4; TLK2201ARCPR; TLK1201IRCPR; Introduction Date: October 30, 2005 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 774607-FLLXT971ABE.A4-834104
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LFBGA
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.45 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Part Status: Obsolete(EOL)
Family Name: LXT971AB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-PBGA (7x7)
Alternative Parts (Cross-Reference): TLK2201AIRCPRG4; TLK1201IRCPRG4; TLK2201ARCPR; TLK1201IRCPR;
Introduction Date: October 30, 2005
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 774607-FLLXT971ABE.A4-834104
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-834104
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details