FIXED IND 36NH 500MA 270 MOHM
FIXED IND 36NH 500MA 270 MOHM
FIXED IND 36NH 500MA 270 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3526-WCI2012CP36NGDGCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ceramic |
| Configuration | Fixed |