TVS DIODE 7VWM 12.8VC 0201
TVS DIODE 7VWM 12.8VC 0201
TVS DIODE 7VWM 12.8VC 0201
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3526-TVL0201017VAA0DGTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 90 watts |
| VC | 12.8 volts |