TVS DIODE 12VWM 19.4VC 0201
TVS DIODE 12VWM 19.4VC 0201
TVS DIODE 12VWM 19.4VC 0201
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3526-TVL02010112VAA0DGDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 60 watts |
| VC | 19.4 volts |