CMC 330MA 2LN 90 OHM SMD
CMC 330MA 2LN 90 OHM SMD
CMC 330MA 2LN 90 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3526-SCM2012FS900MDGCT-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |