Inpaq Technology Co., Ltd. Ferrite Beads and Chips MHC2012S800UBPDG

Description
FERRITE BEAD 80 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 80 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 3526-MHC2012S800UBPDGTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MHC2012S800UBPDGTR-ND
Ferrite Beads and Chips 3526-MHC2012S800UBPDGTR-ND
FERRITE BEAD 80 OHM 0805 1LN

FERRITE BEAD 80 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 3526-MHC2012S800UBPDGDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MHC2012S800UBPDGDKR-ND
Ferrite Beads and Chips 3526-MHC2012S800UBPDGDKR-ND
FERRITE BEAD 2012 80OHM 5.0A 1LN

FERRITE BEAD 2012 80OHM 5.0A 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 3526-MHC2012S800UBPDGCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MHC2012S800UBPDGCT-ND
Ferrite Beads and Chips 3526-MHC2012S800UBPDGCT-ND
FERRITE BEAD 2012 80OHM 5.0A 1LN

FERRITE BEAD 2012 80OHM 5.0A 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 3526-MHC2012S800UBPDGTR-ND
Product Name Ferrite Beads and Chips
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176748-6 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.0022uH 250MHz 0.1A Inductor and Choke - 71-0603CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers