Inpaq Technology Co., Ltd. Ferrite Beads and Chips MHC1608S221NBPDG

Description
FERRITE BEAD 1608 220OHM 2.0A 1L
Request a Quote Datasheet
Description
FERRITE BEAD 1608 220OHM 2.0A 1L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 3526-MHC1608S221NBPDGDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MHC1608S221NBPDGDKR-ND
Ferrite Beads and Chips 3526-MHC1608S221NBPDGDKR-ND
FERRITE BEAD 1608 220OHM 2.0A 1L

FERRITE BEAD 1608 220OHM 2.0A 1L

Buy Now Datasheet
Ferrite Beads and Chips - 3526-MHC1608S221NBPDGTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MHC1608S221NBPDGTR-ND
Ferrite Beads and Chips 3526-MHC1608S221NBPDGTR-ND
FERRITE BEAD 220 OHM 0603 1LN

FERRITE BEAD 220 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 3526-MHC1608S221NBPDGCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3526-MHC1608S221NBPDGCT-ND
Ferrite Beads and Chips 3526-MHC1608S221NBPDGCT-ND
FERRITE BEAD 1608 220OHM 2.0A 1L

FERRITE BEAD 1608 220OHM 2.0A 1L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 3526-MHC1608S221NBPDGDKR-ND
Product Name Ferrite Beads and Chips
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - BMB1J0600BN3JIT-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details