FIXED IND 2.7NH 500MA 200 MOHM
FIXED IND 2.7NH 500MA 200 MOHM
FIXED IND 2.7NH 500MA 200 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3526-MCI0603TM2N7BHBPDGTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |