Inpaq Technology Co., Ltd. RF Antennas GPSGLONASS03D-S6-30-A

Description
1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 2.4dBic, 2.85dBic SMB Female, Fakra Magnetic
Datasheet
Description
1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 2.4dBic, 2.85dBic SMB Female, Fakra Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPSGLONASS03D-S6-30-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 2.4dBic, 2.85dBic SMB Female, Fakra Magnetic

1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 2.4dBic, 2.85dBic SMB Female, Fakra Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GPSGLONASS03D-S6-30-A
Product Name RF Antennas
Applications GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

GPS+ 4G Combo Screw Mount Antenna With RG174 Cable (L-1Mtr) + 2*SMA Male St. Connector (46mm) - ET-COSR-1L1-SMS-46M/25G/P6 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 2700.0 MHz
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details