"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748"" H x 0.496"" W x 0.315"" D (19.00mm x 12.60mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"
LED Displays & Accessories Deep Red 7 Segment Display
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | INND-TS56DRCB-ND | INND-TS56DRCB |
| Product Name | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | |
| Common | Common Cathode | |
| LED Color | Red |