"Display Modules - LED Character and Numeric Yellow-Green 7-Segment 1 Character Common Cathode 2V 20mA 0.748"" H x 0.488"" W x 0.128"" D (19.00mm x 12.40mm x 3.25mm) 10-SMD, No Lead"
LED Displays & Accessories Yellow Green 7 Segment Display
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | INND-SS56YGCG-ND | INND-SS56YGCG |
| Product Name | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | |
| Common | Common Cathode | |
| LED Color | Green |