"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.2V 20mA 0.591"" H x 0.362"" W x 0.124"" D (15.00mm x 9.20mm x 3.15mm) 10-SMD, No Lead"
LED Displays & Accessories Blue 7 Segment Display
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | INND-SS40BAG-ND | INND-SS40BAG |
| Product Name | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | |
| Common | Common Anode | |
| LED Color | Blue |