Inolux Corporation Connectors, Interconnects - Terminals - Ring Connectors IN-P32DATRG

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Ring Connectors Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 96 Segment Lens Color: Colorless Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Square with Flat Top
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Ring Connectors Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 96 Segment Lens Color: Colorless Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Square with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
Connectors, Interconnects - Terminals - Ring Connectors
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Ring Connectors Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 96 Segment Lens Color: Colorless Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Square with Flat Top

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects - Terminals - Ring Connectors
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Configuration: 96 Segment
Lens Color: Colorless
Millicandela Rating: 19mcd Green, 5.6mcd Red
Lens Style: Square with Flat Top

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details