Innovision Semiconductor Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IS6605A

Description
Win Source Part Number: 1382347-IS6605A Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Bag Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Selectable Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 14-WFQFN Supplier Device Package: 14-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. Mfr: Innovisionsemi Base Product Number: IS6605 REACH Status: REACH Unaffected Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382347-IS6605A Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Bag Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Selectable Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 14-WFQFN Supplier Device Package: 14-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. Mfr: Innovisionsemi Base Product Number: IS6605 REACH Status: REACH Unaffected Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1382347-IS6605A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1382347-IS6605A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1382347-IS6605A
Win Source Part Number: 1382347-IS6605A Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Bag Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Selectable Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 14-WFQFN Supplier Device Package: 14-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. Mfr: Innovisionsemi Base Product Number: IS6605 REACH Status: REACH Unaffected Standard Package: 1 pcs

Win Source Part Number: 1382347-IS6605A
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Package: Bag
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 14-WFQFN
Supplier Device Package: 14-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
Mfr: Innovisionsemi
Base Product Number: IS6605
REACH Status: REACH Unaffected
Standard Package: 1 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - IS6605A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IS6605A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IS6605A
IC REG BUCK ADJ 6A 14QFN

IC REG BUCK ADJ 6A 14QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - IS6605A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IS6605A
PMIC - Voltage Regulators - DC DC Switching Regulators IS6605A
6A SYNC BUCK CONVERTER WITH LIGH

6A SYNC BUCK CONVERTER WITH LIGH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1382347-IS6605A IS6605A IS6605A
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Bag
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8112A-12CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Switching Regulators - 7863176 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; Lfcsp
View Details