Innovative Sensor Technology IST AG Sensor, Temp, Digital, +/0.1K, To92; Ic Output Type Ist Innovative Sensor Technology TSIC 506F TO92

Description
SENSOR, TEMP, DIGITAL, +/- 0.1K, TO92; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-10°C; Sensing Temperature Max:60°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Datasheet
Description
SENSOR, TEMP, DIGITAL, +/- 0.1K, TO92; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-10°C; Sensing Temperature Max:60°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temp, Digital, +/0.1K, To92; Ic Output Type Ist Innovative Sensor Technology - 44W8628 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temp, Digital, +/0.1K, To92; Ic Output Type Ist Innovative Sensor Technology
44W8628
Sensor, Temp, Digital, +/0.1K, To92; Ic Output Type Ist Innovative Sensor Technology 44W8628
SENSOR, TEMP, DIGITAL, +/- 0.1K, TO92; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-10°C; Sensing Temperature Max:60°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

SENSOR, TEMP, DIGITAL, +/- 0.1K, TO92; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-10°C; Sensing Temperature Max:60°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 44W8628
Product Name Sensor, Temp, Digital, +/0.1K, To92; Ic Output Type Ist Innovative Sensor Technology
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-1HJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers