SENSOR, TEMP, 0.1DEG C, TO92; Product Range:TSic Series; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
TEMPERATURE SENSOR, -10 TO 60DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 44W8627 |
| Product Name | Sensor, Temp, 0.1Deg C, To92; Product Range Ist Innovative Sensor Technology |
| Sensor Type | Temperature |