Innovative Sensor Technology IST AG Sensor, Temp, Digital, 0.3Deg C, Sop-8; Ic Output Type Ist Innovative Sensor Technology TSIC 306 SOP-8

Description
SENSOR, TEMP, DIGITAL, 0.3DEG C, SOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Datasheet
Description
SENSOR, TEMP, DIGITAL, 0.3DEG C, SOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temp, Digital, 0.3Deg C, Sop-8; Ic Output Type Ist Innovative Sensor Technology - 44W8625 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temp, Digital, 0.3Deg C, Sop-8; Ic Output Type Ist Innovative Sensor Technology
44W8625
Sensor, Temp, Digital, 0.3Deg C, Sop-8; Ic Output Type Ist Innovative Sensor Technology 44W8625
SENSOR, TEMP, DIGITAL, 0.3DEG C, SOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

SENSOR, TEMP, DIGITAL, 0.3DEG C, SOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 44W8625
Product Name Sensor, Temp, Digital, 0.3Deg C, Sop-8; Ic Output Type Ist Innovative Sensor Technology
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1205LUA - 198398-A1205LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers