Innovative Sensor Technology IST AG Sensor, Temp, Analog, 0.3Deg C, To92; Ic Output Type Ist Innovative Sensor Technology TSIC 301 TO92

Description
SENSOR, TEMP, ANALOG, 0.3DEG C, TO92; IC Output Type:Analogue; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Datasheet
Description
SENSOR, TEMP, ANALOG, 0.3DEG C, TO92; IC Output Type:Analogue; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temp, Analog, 0.3Deg C, To92; Ic Output Type Ist Innovative Sensor Technology - 44W8624 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temp, Analog, 0.3Deg C, To92; Ic Output Type Ist Innovative Sensor Technology
44W8624
Sensor, Temp, Analog, 0.3Deg C, To92; Ic Output Type Ist Innovative Sensor Technology 44W8624
SENSOR, TEMP, ANALOG, 0.3DEG C, TO92; IC Output Type:Analogue; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

SENSOR, TEMP, ANALOG, 0.3DEG C, TO92; IC Output Type:Analogue; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 44W8624
Product Name Sensor, Temp, Analog, 0.3Deg C, To92; Ic Output Type Ist Innovative Sensor Technology
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4929CXVAM18NAHAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4 to 16 volts
View Details
2 suppliers
Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details