Innovative Sensor Technology IST AG Sensor, Temperature, 1Kohm, Class A; Sensing Temperature Min Ist Innovative Sensor Technology P1K0.1206.2P.A

Description
SENSOR, TEMPERATURE, 1KOHM, CLASS A; Sensing Temperature Min:-200°C; Sensing Temperature Max:+600°C; Resistance:1kohm; Product Range:SMD Series RoHS Compliant: Yes
Description
SENSOR, TEMPERATURE, 1KOHM, CLASS A; Sensing Temperature Min:-200°C; Sensing Temperature Max:+600°C; Resistance:1kohm; Product Range:SMD Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temperature, 1Kohm, Class A; Sensing Temperature Min Ist Innovative Sensor Technology - 24M9665 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temperature, 1Kohm, Class A; Sensing Temperature Min Ist Innovative Sensor Technology
24M9665
Sensor, Temperature, 1Kohm, Class A; Sensing Temperature Min Ist Innovative Sensor Technology 24M9665
SENSOR, TEMPERATURE, 1KOHM, CLASS A; Sensing Temperature Min:-200°C; Sensing Temperature Max:+600°C; Resistance:1kohm; Product Range:SMD Series RoHS Compliant: Yes

SENSOR, TEMPERATURE, 1KOHM, CLASS A; Sensing Temperature Min:-200°C; Sensing Temperature Max:+600°C; Resistance:1kohm; Product Range:SMD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 24M9665
Product Name Sensor, Temperature, 1Kohm, Class A; Sensing Temperature Min Ist Innovative Sensor Technology
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Basic Element Used RTD
View Details
Temperature Measurement in Liquids, Cooling water tube thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0591 inch (1.5 mm)
View Details
Industrial Resistance Temperature Detectors Weatherproof Head with Flexible STST Armor - RTD/Style 65 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Basic Element Used RTD
Probe Configuration Straight Probe
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details