Innovative Power Products, Inc. RF Directional Coupler IPP-8071

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - IPP-8071 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
IPP-8071
RF Directional Coupler IPP-8071
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-8071
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 2.00 to 100.00 MHz
Power 120.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual-Directional Couplers 510050010 - 510050010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 10000.00 to 50000.00 MHz
Power 20.00 watts
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 6GHz to 18GHz Rated at 30 Watts - HRT-HC(6000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details