Innovative Power Products, Inc. RF Directional Coupler IPP-8000

Description
IPP-8000 is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 6000 MHz.
Request a Quote Datasheet
Description
IPP-8000 is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 6000 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Directional Coupler
IPP-8000
RF Directional Coupler IPP-8000
IPP-8000 is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 6000 MHz.

IPP-8000 is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 6000 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-8000
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 2000.00 to 6000.00 MHz
Power 100.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
ULTRA101540010 - ULTRA101540010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1500.00 to 40000.00 MHz
Power 20.00 watts
View Details
800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details