Innovation Polymers Multiple-Angle TOFD Wedge for HDPE Pipe Inspection

Description
High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little refraction or even negative refraction. Elastomeric materials designed by Innovation Polymers range from approximately 1025m/s to about 1600m/s, ensuring positive refraction for all applications on polyethylene. Innovation Polymers has designed wedges specifically for TOFD applications on HDPE. Interchangeable plugs made from Innovation Polymers’ low velocity elastomeric polymers permits the user to select a refracted-angle option best suited for the TOFD inspection at hand. These wedges are primarily intended for the TOFD inspection of high density polyethylene butt fusion joints. The modular concept consists of a standard housing, replaceable plug inserts and a threaded plate to accommodate different sized probes up to 12.5mm (0.5 inch) diameter.
Description
High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little refraction or even negative refraction. Elastomeric materials designed by Innovation Polymers range from approximately 1025m/s to about 1600m/s, ensuring positive refraction for all applications on polyethylene. Innovation Polymers has designed wedges specifically for TOFD applications on HDPE. Interchangeable plugs made from Innovation Polymers’ low velocity elastomeric polymers permits the user to select a refracted-angle option best suited for the TOFD inspection at hand. These wedges are primarily intended for the TOFD inspection of high density polyethylene butt fusion joints. The modular concept consists of a standard housing, replaceable plug inserts and a threaded plate to accommodate different sized probes up to 12.5mm (0.5 inch) diameter.

Suppliers

Company
Product
Description
Supplier Links
Multiple-Angle TOFD Wedge for HDPE Pipe Inspection -  - Innovation Polymers
Kitchener, Ontario, Canada
Multiple-Angle TOFD Wedge for HDPE Pipe Inspection
Multiple-Angle TOFD Wedge for HDPE Pipe Inspection
High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little refraction or even negative refraction. Elastomeric materials designed by Innovation Polymers range from approximately 1025m/s to about 1600m/s, ensuring positive refraction for all applications on polyethylene. Innovation Polymers has designed wedges specifically for TOFD applications on HDPE. Interchangeable plugs made from Innovation Polymers’ low velocity elastomeric polymers permits the user to select a refracted-angle option best suited for the TOFD inspection at hand. These wedges are primarily intended for the TOFD inspection of high density polyethylene butt fusion joints. The modular concept consists of a standard housing, replaceable plug inserts and a threaded plate to accommodate different sized probes up to 12.5mm (0.5 inch) diameter.

High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little refraction or even negative refraction. Elastomeric materials designed by Innovation Polymers range from approximately 1025m/s to about 1600m/s, ensuring positive refraction for all applications on polyethylene.

Innovation Polymers has designed wedges specifically for TOFD applications on HDPE. Interchangeable plugs made from Innovation Polymers’ low velocity elastomeric polymers permits the user to select a refracted-angle option best suited for the TOFD inspection at hand. These wedges are primarily intended for the TOFD inspection of high density polyethylene butt fusion joints. The modular concept consists of a standard housing, replaceable plug inserts and a threaded plate to accommodate different sized probes up to 12.5mm (0.5 inch) diameter.

Supplier's Site

Technical Specifications

  Innovation Polymers
Product Category Resins and Compounds
Product Name Multiple-Angle TOFD Wedge for HDPE Pipe Inspection
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 150G903 Black - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Chemical System Epoxy; Cycloaliphatic, 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details
Low Viscosity Fluorine Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial; Injection Molding
View Details