InnoDisk USA Corporation D150 SATA Module Series SATADOM D150QH

Description
SATADOM D150Q series delivers marvelous small-sized dimision mechanicla design but within superizing high capacity, which is up to 32GB, and also remarkable data transder rate. As a leading position, InnoDisk developed advanced and especially innovative mechanical design for SATADOM D150Q to improve SSDs reliability to anti-shock and anti-vibration as well. SATADOM D150Q, thus, is able to works well even under rugged environments. Simillar as first generation SATADOM, D150Q series is available for SATA Pin7 Vcc in design which make SSD operate more reliably since itâ´s without external power suppy. AES-128 bit, additionally, such a data encryption offering, is suitable for customers who are more data-security-orient ed. Features Amazing smallest SATA disk module Ultra high density up to 32GB Simple and easy installation Advanced and innovative mechanical design for anti-vibration (patented) Built-in VCC at pin 7 (patented, optional) Data encryption AES-128 support
Description
SATADOM D150Q series delivers marvelous small-sized dimision mechanicla design but within superizing high capacity, which is up to 32GB, and also remarkable data transder rate. As a leading position, InnoDisk developed advanced and especially innovative mechanical design for SATADOM D150Q to improve SSDs reliability to anti-shock and anti-vibration as well. SATADOM D150Q, thus, is able to works well even under rugged environments. Simillar as first generation SATADOM, D150Q series is available for SATA Pin7 Vcc in design which make SSD operate more reliably since itâ´s without external power suppy. AES-128 bit, additionally, such a data encryption offering, is suitable for customers who are more data-security-orient ed. Features Amazing smallest SATA disk module Ultra high density up to 32GB Simple and easy installation Advanced and innovative mechanical design for anti-vibration (patented) Built-in VCC at pin 7 (patented, optional) Data encryption AES-128 support

Suppliers

Company
Product
Description
Supplier Links
D150 SATA Module Series - SATADOM D150QH - InnoDisk USA Corporation
Fremont, CA, USA
D150 SATA Module Series
SATADOM D150QH
D150 SATA Module Series SATADOM D150QH
SATADOM D150Q series delivers marvelous small-sized dimision mechanicla design but within superizing high capacity, which is up to 32GB, and also remarkable data transder rate. As a leading position, InnoDisk developed advanced and especially innovative mechanical design for SATADOM D150Q to improve SSDs reliability to anti-shock and anti-vibration as well. SATADOM D150Q, thus, is able to works well even under rugged environments. Simillar as first generation SATADOM, D150Q series is available for SATA Pin7 Vcc in design which make SSD operate more reliably since itâ´s without external power suppy. AES-128 bit, additionally, such a data encryption offering, is suitable for customers who are more data-security-orient ed. Features Amazing smallest SATA disk module Ultra high density up to 32GB Simple and easy installation Advanced and innovative mechanical design for anti-vibration (patented) Built-in VCC at pin 7 (patented, optional) Data encryption AES-128 support

SATADOM D150Q series delivers marvelous small-sized dimision mechanicla design but within superizing high capacity, which is up to 32GB, and also remarkable data transder rate. As a leading position, InnoDisk developed advanced and especially innovative mechanical design for SATADOM D150Q to improve SSDs reliability to anti-shock and anti-vibration as well.
SATADOM D150Q, thus, is able to works well even under rugged environments. Simillar as first generation SATADOM, D150Q series is available for SATA Pin7 Vcc in design which make SSD operate more reliably since it´s without external power suppy. AES-128 bit, additionally, such a data encryption offering, is suitable for customers who are more data-security-oriented.

Features

  • Amazing smallest SATA disk module
  • Ultra high density up to 32GB
  • Simple and easy installation
  • Advanced and innovative mechanical design for anti-vibration (patented)
  • Built-in VCC at pin 7 (patented, optional)
  • Data encryption AES-128 support
Supplier's Site

Technical Specifications

  InnoDisk USA Corporation
Product Category Flash Memory Cards
Product Number SATADOM D150QH
Product Name D150 SATA Module Series
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products