InnoDisk USA Corporation Industrial SD Card InnoDisk SD card

Description
InnoDisk brand new SD memory card is compatible with SD 2.0 standard and support SDHC Class 10. Providing excellent performance up to 20MB per second. Within built-in auto ECC function and thus it can detect and correct errors during data transfer. Besides, InnoDisk SD card also supports S.M.A.R.T function*, which can monitor SD card to detect and report on various indicators of reliability, and lifespan, such as erase count, bad block count, and ECC failure etc. Features Compatible with SD 1.1/2.0 specification Excellent data transfer rate Support wear-levelling algorithm Built-in ECC function Supports Content Protection for Recordable Media (CPRM) Support auto-standby, power-off and sleep mode Support S.M.A.R.T function (New)
Description
InnoDisk brand new SD memory card is compatible with SD 2.0 standard and support SDHC Class 10. Providing excellent performance up to 20MB per second. Within built-in auto ECC function and thus it can detect and correct errors during data transfer. Besides, InnoDisk SD card also supports S.M.A.R.T function*, which can monitor SD card to detect and report on various indicators of reliability, and lifespan, such as erase count, bad block count, and ECC failure etc. Features Compatible with SD 1.1/2.0 specification Excellent data transfer rate Support wear-levelling algorithm Built-in ECC function Supports Content Protection for Recordable Media (CPRM) Support auto-standby, power-off and sleep mode Support S.M.A.R.T function (New)

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card - InnoDisk SD card - InnoDisk USA Corporation
Fremont, CA, USA
Industrial SD Card
InnoDisk SD card
Industrial SD Card InnoDisk SD card
InnoDisk brand new SD memory card is compatible with SD 2.0 standard and support SDHC Class 10. Providing excellent performance up to 20MB per second. Within built-in auto ECC function and thus it can detect and correct errors during data transfer. Besides, InnoDisk SD card also supports S.M.A.R.T function*, which can monitor SD card to detect and report on various indicators of reliability, and lifespan, such as erase count, bad block count, and ECC failure etc. Features Compatible with SD 1.1/2.0 specification Excellent data transfer rate Support wear-levelling algorithm Built-in ECC function Supports Content Protection for Recordable Media (CPRM) Support auto-standby, power-off and sleep mode Support S.M.A.R.T function (New)

InnoDisk brand new SD memory card is compatible with SD 2.0 standard and support SDHC Class 10. Providing excellent performance up to 20MB per second. Within built-in auto ECC function and thus it can detect and correct errors during data transfer.
Besides, InnoDisk SD card also supports S.M.A.R.T function*, which can monitor SD card to detect and report on various indicators of reliability, and lifespan, such as erase count, bad block count, and ECC failure etc.

Features

  1. Compatible with SD 1.1/2.0 specification
  2. Excellent data transfer rate
  3. Support wear-levelling algorithm
  4. Built-in ECC function
  5. Supports Content Protection for Recordable Media (CPRM)
  6. Support auto-standby, power-off and sleep mode
  7. Support S.M.A.R.T function (New)
Supplier's Site

Technical Specifications

  InnoDisk USA Corporation
Product Category Flash Memory Cards
Product Number InnoDisk SD card
Product Name Industrial SD Card
Memory Type SD™; Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV1-64GDSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 64 GB
View Details
CFast Cards - 2677845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 68.75 MB/sec
Standards and Certifications RoHS
View Details
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details