The DGS25-B56D81BC3QC is a 2.5-inch SATA III SSD from Innodisk's 3MG2-P series, designed for industrial applications requiring high reliability and low power consumption. It features a 69.85 x 100.0 x 6.9 mm form factor, MLC flash, and supports sequential read/write speeds up to 520/450 MB/s with 75,000/78,000 IOPS at QD32. The drive includes DEVSLP and slumber modes with minimum power consumption of 3 mW and 30 mW respectively, an external DRAM buffer, S.M.A.R.T. monitoring, and ATA security. Operating temperature range is -40°C to +85°C for industrial grade, with shock tolerance of 1500G @ 0.5ms and vibration tolerance of 20G @7~2000Hz. Maximum power consumption is 6 W, and MTBF is rated at 3 million hours.
Solid State Drives - SSD Product overview: DGS25-B56D81BC3QC from Innodisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-DGS25-B56D81BC3Q
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-DGS25-B56D81BC3QC |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |