InnoDisk USA Corporation cFast Series CFast D150Q

Description
InnoDisk CFast D150Q Storage Card is complied with CFast 1.0 standard which is designed with a 7+17pin connector consisting of a SATA compatible 7 pin signal connector and a 17 pin power and control connector. Offering superior performance that data transfer rate of sequential read is up to 120 MB/sec. and sequential write is up to 100MB/sec. Features Replace solution of CF 7+17pins SATA interface Support industrial grade up to 32GB Excellent data transfer speed
Description
InnoDisk CFast D150Q Storage Card is complied with CFast 1.0 standard which is designed with a 7+17pin connector consisting of a SATA compatible 7 pin signal connector and a 17 pin power and control connector. Offering superior performance that data transfer rate of sequential read is up to 120 MB/sec. and sequential write is up to 100MB/sec. Features Replace solution of CF 7+17pins SATA interface Support industrial grade up to 32GB Excellent data transfer speed

Suppliers

Company
Product
Description
Supplier Links
cFast Series - CFast D150Q - InnoDisk USA Corporation
Fremont, CA, USA
cFast Series
CFast D150Q
cFast Series CFast D150Q
InnoDisk CFast D150Q Storage Card is complied with CFast 1.0 standard which is designed with a 7+17pin connector consisting of a SATA compatible 7 pin signal connector and a 17 pin power and control connector. Offering superior performance that data transfer rate of sequential read is up to 120 MB/sec. and sequential write is up to 100MB/sec. Features Replace solution of CF 7+17pins SATA interface Support industrial grade up to 32GB Excellent data transfer speed

InnoDisk CFast D150Q Storage Card is complied with CFast 1.0 standard which is designed with a 7+17pin connector consisting of a SATA compatible 7 pin signal connector and a 17 pin power and control connector. Offering superior performance that data transfer rate of sequential read is up to 120 MB/sec. and sequential write is up to 100MB/sec.

Features

  • Replace solution of CF
  • 7+17pins SATA interface
  • Support industrial grade up to 32GB
  • Excellent data transfer speed
Supplier's Site

Technical Specifications

  InnoDisk USA Corporation
Product Category Flash Memory Cards
Product Number CFast D150Q
Product Name cFast Series
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-350, 64 MB, SLC Flash, 0°C to +70°C - SFCF0064H1BK1WI-C-MS-513-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 19 MB/sec
Options Embedded; Ruggedized
View Details
2 suppliers
SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details
Memory card - 758-879/000-3102 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers