Ingram Micro, Inc. Label Printer; Product Range Ingram Micro PT-1600

Description
LABEL PRINTER; Product Range:-; Plug Type:-; Battery Size Code:AA; Body Material:Rubber key board; Colour:Orange; Features:Automatical ly reformats data, built-in telecom and datacom label templates and symbols; No. of Batteries:6
Datasheet
Description
LABEL PRINTER; Product Range:-; Plug Type:-; Battery Size Code:AA; Body Material:Rubber key board; Colour:Orange; Features:Automatical ly reformats data, built-in telecom and datacom label templates and symbols; No. of Batteries:6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer; Product Range Ingram Micro - 09J2143 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer; Product Range Ingram Micro
09J2143
Label Printer; Product Range Ingram Micro 09J2143
LABEL PRINTER; Product Range:-; Plug Type:-; Battery Size Code:AA; Body Material:Rubber key board; Colour:Orange; Features:Automatical ly reformats data, built-in telecom and datacom label templates and symbols; No. of Batteries:6

LABEL PRINTER; Product Range:-; Plug Type:-; Battery Size Code:AA; Body Material:Rubber key board; Colour:Orange; Features:Automatically reformats data, built-in telecom and datacom label templates and symbols; No. of Batteries:6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 09J2143
Product Name Label Printer; Product Range Ingram Micro
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details