Ingersoll Rand Industrial Technologies / Air Motors Spur Gear, Multi-Vane Air Motor 992RM1

Description
92RM and 992RM series, spur gear, Multi-vane Air Motors. 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw). 1730 rpm to 2095 rpm with adjustability through air controls.
Description
92RM and 992RM series, spur gear, Multi-vane Air Motors. 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw). 1730 rpm to 2095 rpm with adjustability through air controls.

Suppliers

Company
Product
Description
Supplier Links
Spur Gear, Multi-Vane Air Motor - 992RM1 - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Spur Gear, Multi-Vane Air Motor
992RM1
Spur Gear, Multi-Vane Air Motor 992RM1
92RM and 992RM series, spur gear, Multi-vane Air Motors. 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw). 1730 rpm to 2095 rpm with adjustability through air controls.

92RM and 992RM series, spur gear, Multi-vane Air Motors. 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw). 1730 rpm to 2095 rpm with adjustability through air controls.

Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number 992RM1
Product Name Spur Gear, Multi-Vane Air Motor
Type / Applications Vane Motors
Mounting Face Mount
Material Aluminum; Steel
Diameter 0.8750 inch (22.22 mm)
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter - DM08/10 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZL - LZL05-L-P-NEMA - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
View Details
Air Motors 1,46 kW - MU 200 - Mannesman Demag
Specs
Mounting Flange Mount
Material Cast Iron
Output Output Shaft
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details