Ingersoll-Rand Company Limited Pipe and Coupling 48778674

Description
REDUCTION OUTLET TEE, 25MM X 20MM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCTION OUTLET TEE, 25MM X 20MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 43973946 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
43973946
Pipe and Coupling 43973946
REDUCTION OUTLET TEE, 25MM X 20MM. FREE 2 YEAR RADWELL WARRANTY

REDUCTION OUTLET TEE, 25MM X 20MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 43973946
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 4 & 5mm. - A 5X 9M0405 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details