Infinity Tapes, LLC Double Coated Tapes DF-65

Description
PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP) Available with a permanent adhesive on both sides or a permanent adhesive on one side and a removable repositionable adhesive on the other
Description
PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP) Available with a permanent adhesive on both sides or a permanent adhesive on one side and a removable repositionable adhesive on the other

Suppliers

Company
Product
Description
Supplier Links
Double Coated Tapes - DF-65 - Infinity Tapes, LLC
Lawrence, MA, USA
Double Coated Tapes
DF-65
Double Coated Tapes DF-65
PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP) Available with a permanent adhesive on both sides or a permanent adhesive on one side and a removable repositionable adhesive on the other

PAPER LINER TAPES

Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner

  • Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP)
  • Available with a permanent adhesive on both sides or a permanent adhesive on one side and a removable repositionable adhesive on the other
Supplier's Site

Technical Specifications

  Infinity Tapes, LLC
Product Category Adhesive Tapes
Product Number DF-65
Product Name Double Coated Tapes
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Color Clear
Backing Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Copper Foil with Conductive Adhesive - 1181 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Double Sided Tapes - 468370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details