Bulgin Limited Selector Switch T22208EAAG

Description
SWITCH, DPDT, 10A, 250VAC, SNAP IN; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:-; SWITCH MOUNTING:PANEL MOUNT; PRODUCT RANGE:2000 SERIES; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:250V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, DPDT, 10A, 250VAC, SNAP IN; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:-; SWITCH MOUNTING:PANEL MOUNT; PRODUCT RANGE:2000 SERIES; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:250V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 32236003 - Radwell International
Willingboro, NJ, United States
Selector Switch
32236003
Selector Switch 32236003
SWITCH, DPDT, 10A, 250VAC, SNAP IN; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:-; SWITCH MOUNTING:PANEL MOUNT; PRODUCT RANGE:2000 SERIES; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:250V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, DPDT, 10A, 250VAC, SNAP IN; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:-; SWITCH MOUNTING:PANEL MOUNT; PRODUCT RANGE:2000 SERIES; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:250V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 32236003
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE130V0V - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details