BULGIN LIMITED
SX0786/63 -- SWITCHES - TOGGLE SWITCHES
Bulgin Limited
Switches - Toggle Switches
SX0786/63
Description
SWITCH TOGGLE 10A 250V
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH TOGGLE 10A 250V
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
SX0786/63 |
|
Product Name
|
Switches - Toggle Switches |
|
Switch Type
|
Toggle
|
|
Toggle Actuator
|
Standard Round
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
|
Operating Temperature
|
-4 to 185 F (-20 to 85 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (Center OFF)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Type
Toggle
Pole & Throw Specifications
3PDT
View Details
Switch Type
Toggle
Features
Dustproof
Operating Temperature
-67 to 185 F (-55 to 85 C)
View Details
Switch Type
Toggle
Momentary Contact Switch Function
Mom-Off-Mom
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6 suppliers