Fairview Microwave Inc. Wrenches ST-TNC-58-BO6

Description
"WRENCH TORQUE 5/8"" 6.68"""
Request a Quote Datasheet
Description
"WRENCH TORQUE 5/8"" 6.68"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 5328-ST-TNC-58-BO6-ND - DigiKey
Thief River Falls, MN, United States
"WRENCH TORQUE 5/8"" 6.68"""

"WRENCH TORQUE 5/8"" 6.68"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 5328-ST-TNC-58-BO6-ND
Product Name Wrenches
Torque 6 In-lbs (6.92 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details