Fairview Microwave Inc. Wrenches ST-SMA-516-BO8A

Description
"WRENCH SMA TORQUE 5/16"" 6.44"""
Request a Quote Datasheet
Description
"WRENCH SMA TORQUE 5/16"" 6.44"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 5328-ST-SMA-516-BO8A-ND - DigiKey
Thief River Falls, MN, United States
"WRENCH SMA TORQUE 5/16"" 6.44"""

"WRENCH SMA TORQUE 5/16"" 6.44"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 5328-ST-SMA-516-BO8A-ND
Product Name Wrenches
Torque 8 In-lbs (9.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details