Fairview Microwave Inc. RF Amplifiers SPA-120-30-01-SMA

Description
BROADBAND AMP TYPE SMA 6GHZ-12GH
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 6GHZ-12GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-120-30-01-SMA-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMP TYPE SMA 6GHZ-12GH

BROADBAND AMP TYPE SMA 6GHZ-12GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-120-30-01-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 12000 MHz
Minimum Gain 38 dB
Maximum Gain 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - 2312-QPB8957SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details