Fairview Microwave Inc. RF Amplifiers SLNA-120-38-22-SMA

Description
LOWNOISEAMP 8000MHZ-12GHZ SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 8000MHZ-12GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLNA-120-38-22-SMA-ND - DigiKey
Thief River Falls, MN, United States
LOWNOISEAMP 8000MHZ-12GHZ SMA

LOWNOISEAMP 8000MHZ-12GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SLNA-120-38-22-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
Minimum Gain 38 dB
Maximum Gain 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.1 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65370-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 814 to 849 MHz
Minimum Gain 39 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details