Fairview Microwave Inc. RF Amplifiers SLNA-010-40-08-SMA

Description
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLNA-010-40-08-SMA-ND - DigiKey
Thief River Falls, MN, United States
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
SLNA-010-40-08-SMA
RF and Wireless - RF Amplifiers SLNA-010-40-08-SMA
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 5328-SLNA-010-40-08-SMA-ND SLNA-010-40-08-SMA
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 1000 MHz 10 to 1000 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
RF Amplifiers - AWT6530Q7 - 912302-AWT6530Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-23HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers