Fairview Microwave Inc. RF Amplifiers SLNA-010-30-10-SMA

Description
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLNA-010-30-10-SMA-ND - DigiKey
Thief River Falls, MN, United States
LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

LOWNOISEAMP 10MHZ-1GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SLNA-010-30-10-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

3-30 GHz Broadband Low Noise Amplifier - ADM-10703PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
View Details
2 - 20 GHz, 2 Watt GaN Amplifier - QPA2213D - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
View Details
2 suppliers
Isolated Voltage Sensor - Si8931B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details