Fairview Microwave Inc. RF Amplifiers SLNA-001-25-10-SMA

Description
LOWNOISEAMP 50MHZ-1GHZ SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 50MHZ-1GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLNA-001-25-10-SMA-ND - DigiKey
Thief River Falls, MN, United States
LOWNOISEAMP 50MHZ-1GHZ SMA

LOWNOISEAMP 50MHZ-1GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SLNA-001-25-10-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 3157-WVA-50753GX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; 5G, SATCOM
Frequency Range 50000 to 75000 MHz
View Details
Low Noise Amplifiers - NLA-12000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details