Manufacturer: Bulgin
Win Source Part Number: 877904-SLLP3002M5
Operating Temperature Range: -10°C ~ 50°C
Features: Reflective, Diffuse Optical Sensor 0.079" ~ 1.181" (2mm ~ 30mm) NPN - Light-ON
Package: Bulk
Family Name: SLLP30
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 877904-SLLP3002M5 |
| Product Name | Unclassified - SLLP3002M5 |