Fairview Microwave Inc. RF Antennas SH0118N

Description
SPCL WG ANTENNA TYPE N JACK 1-18
Request a Quote Datasheet
Description
SPCL WG ANTENNA TYPE N JACK 1-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-SH0118N-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-SH0118N-ND
RF Antennas 5328-SH0118N-ND
SPCL WG ANTENNA TYPE N JACK 1-18

SPCL WG ANTENNA TYPE N JACK 1-18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-SH0118N-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 9500.0 MHz
Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers