L-com, Inc. Hood/Door/Cover SDC9G

Description
(PRICE/TC), D SUB HOOD KIT, DB9 / HD15, PLASTIC; PRODUCT RANGE:-; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:PLASTIC BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), D SUB HOOD KIT, DB9 / HD15, PLASTIC; PRODUCT RANGE:-; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:PLASTIC BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 32244870 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
32244870
Hood/Door/Cover 32244870
(PRICE/TC), D SUB HOOD KIT, DB9 / HD15, PLASTIC; PRODUCT RANGE:-; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:PLASTIC BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), D SUB HOOD KIT, DB9 / HD15, PLASTIC; PRODUCT RANGE:-; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:PLASTIC BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 32244870
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details
D Sub Backshells - 340066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details