L-com, Inc. Protection Cover SDC25AG

Description
(PRICE/TC), D SUB HOOD KIT, DB25/HD44, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:ASSEMBLED D SUB HOOD KIT; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), D SUB HOOD KIT, DB25/HD44, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:ASSEMBLED D SUB HOOD KIT; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Protection Cover - 32430861 - Radwell International
Willingboro, NJ, United States
Protection Cover
32430861
Protection Cover 32430861
(PRICE/TC), D SUB HOOD KIT, DB25/HD44, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:ASSEMBLED D SUB HOOD KIT; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), D SUB HOOD KIT, DB25/HD44, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:ASSEMBLED D SUB HOOD KIT; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 32430861
Product Name Protection Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details
D Sub Backshells - 2857824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details